Status: | Unknown |
---|---|
Series: | WE-SL2 Series |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
3,133
in stock
|
Buy Now | |
element14
from US$1.98
|
3,133
in stock
|
Buy Now | |
Farnell
from US$1.74
|
3,133
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
219
in stock
|
Buy Now | |
Distrelec
from US$2.18
|
85
in stock
|
Buy Now | |
RS Americas
from US$1.06
|
6
in stock
|
Buy Now | |
Kruse
-
|
20,000
in stock
|
Buy Now |
Rated Current | 500mA |
---|---|
Inductance | 4.7mH |
Product Range | WE-SL2 Series |
Impedance | 20kohm |
Common Mode Filter Case | 9.2mm x 6mm x 5mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 500mA |
DC Resistance Max | 0.75ohm |
Filter Terminals | SMD |
No. of Pins | 4Pins |
Voltage Rating | 80V |
Voltage Rating V DC | 80V |
Common Mode Choke, 2X4.7Mh, 500Ma | Newark Electronics |
LINE FILTER, SMD COMM. MODE 2X4700UH | element14 |
SMD-INDUCTOR,WE-SL2,4700uH | RS |
Würth Elektronik Ferrite SMD , 20kOhm @ 100kHz | Distrelec |
Common Mode Line Filter, SMT, 500mA, 80V, Bifilar 2x4700uH, WE-SL2 Series | Wurth Electronics 744220 | RS Americas |
IND 2X 4700U 50% 0A5 SMD 92 60 50 | Kruse |
Where can I find additional details, specifications and documents for a 744220?
Additional datasheets, footprints and schematics for 744220 are listed on our Part Details page. You can also find images and similar parts to 744220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744220 fall under?
The 744220 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744220 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744220 you can contact the distributor directly for product support, shipping queries etc.
Is the 744220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744220 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for 744220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744220 often in real-time on the comparison pages.
What if I can't find stock of 744220?
You can fill out our help required form which you can use to request a quote for 744220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.