Status: | Unknown |
---|---|
Series: | WE-SL1 Series |
RoHS: | Unknown |
Prices starting from US$2.14
Rated Current | 300mA |
---|---|
Inductance | 51µH |
Product Range | WE-SL1 Series |
Impedance | 300ohm |
Common Mode Filter Case | 6.5mm x 3.6mm x 1.65mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
DC Current Max | 300mA |
DC Resistance Max | 0.16ohm |
No. of Pins | 4Pins |
Voltage Rating | 80V |
Voltage Rating V DC | 80V |
SMD Common mode Choke WE-SL1 2x51uH SL1 | RS |
Line Filter, Common Mode, 80V, 300Ma, Surface Mount-Smd | Newark Electronics |
LINE FILTER, COMMON MODE, 2X51UH | element14 |
WE-SL1, Wire-wound SMD Induc. with Ferrite Core, 51 uH, Sectional Winding 300mA | Wurth Electronics 744212510 | RS Americas |
Where can I find additional details, specifications and documents for a 744212510?
Additional datasheets, footprints and schematics for 744212510 are listed on our Part Details page. You can also find images and similar parts to 744212510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744212510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744212510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744212510 fall under?
The 744212510 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744212510 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744212510 you can contact the distributor directly for product support, shipping queries etc.
Is the 744212510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744212510 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 744212510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744212510 often in real-time on the comparison pages.
What if I can't find stock of 744212510?
You can fill out our help required form which you can use to request a quote for 744212510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.