Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Current | 300mA |
---|---|
Inductance | 180µH |
Product Range | - |
Impedance | 1kohm |
Common Mode Filter Case | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
DC Current Max | 300mA |
DC Resistance Max | 0.25ohm |
No. of Pins | 4Pins |
Voltage Rating | 80V |
Voltage Rating V DC | 80V |
Common Mode Choke WE-SL1 2x180uH 0.3A | RS |
WE-SL1, Wire-wound SMD Induc. with Ferrite Core, 180 uH, Sectional Winding 300mA | Wurth Electronics 744212181 | RS Americas |
LINE FILTER, COMMON MODE, 2X180UH | Farnell |
Where can I find additional details, specifications and documents for a 744212181?
Additional datasheets, footprints and schematics for 744212181 are listed on our Part Details page. You can also find images and similar parts to 744212181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744212181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744212181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744212181 fall under?
The 744212181 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744212181 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744212181 you can contact the distributor directly for product support, shipping queries etc.
Is the 744212181 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744212181 have stock available?
Authorised distributors including RS, Chip One Stop, RS Americas and Farnell have stock available or on a lead time for 744212181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744212181 often in real-time on the comparison pages.
What if I can't find stock of 744212181?
You can fill out our help required form which you can use to request a quote for 744212181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.