Status: | Unknown |
---|---|
Series: | WE-SL Series |
RoHS: | Unknown |
Rated Current | 2.7A |
---|---|
Inductance | 35µH |
Product Range | WE-SL Series |
Impedance | 1.1kohm |
Common Mode Filter Case | 12.7mm x 10.5mm x 5.75mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Line Filter, Smd, Common Mode, 2 X 35Uh | Newark Electronics |
LINE FILTER, SMD, COMMON MODE, 2 X 35UH | element14 |
Where can I find additional details, specifications and documents for a 744207?
Additional datasheets, footprints and schematics for 744207 are listed on our Part Details page. You can also find images and similar parts to 744207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744207 fall under?
The 744207 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 744207 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744207 you can contact the distributor directly for product support, shipping queries etc.
Is the 744207 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744207 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 744207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744207 often in real-time on the comparison pages.
What if I can't find stock of 744207?
You can fill out our help required form which you can use to request a quote for 744207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.