Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cores | 1 |
---|---|
Insulation Diameter | 25.4 – 32mm |
Shed Inside Diameter | 120mm |
Cross-Section Range | 50 – 120mm² |
Voltage Class | ≤ 36kV |
Design Specification | HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 |
Application Type | Outdoor |
Installation Instruction | Finnish |
Product Availability | EMEA |
Mechanical Connectors Included | No |
Shelf Life | No Limitation |
Insulation | Plastic |
Technology | Heat Shrink |
Sheds per Phase | 3 |
Termination Length | 500mm |
Cable Shield Style | Wire |
Where can I find additional details, specifications and documents for a 744068-025?
Additional datasheets, footprints and schematics for 744068-025 are listed on our Part Details page. You can also find images and similar parts to 744068-025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744068-025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744068-025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744068-025 fall under?
The 744068-025 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to 744068-025 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744068-025 you can contact the distributor directly for product support, shipping queries etc.
Is the 744068-025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744068-025 have stock available?
There is no stock from authorised distributors for 744068-025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744068-025 often in real-time on the comparison pages.
What if I can't find stock of 744068-025?
You can fill out our help required form which you can use to request a quote for 744068-025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.