Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$118.69
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,026
in stock
|
Buy Now | |
element14
from US$0.39
|
2,026
in stock
|
Buy Now | |
Farnell
from US$0.48
|
2,026
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
910
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
866
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
47
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Rapid Electronics
from US$31.13
|
-
|
Buy Now | |
Carlton-Bates
from US$0.70
|
-
|
Buy Now | |
Sager
from US$0.37
|
-
|
Buy Now |
Grommet Type | Open |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | 9.5mm |
Grommet Material | Buna S Rubber |
Mounting Hole Dia | 15.9mm |
Panel Thickness Max | 1.575mm |
Grommet Colour | Black |
Product Range | - |
Rubber Grommet, 15.9Mm, Open | Newark Electronics |
RUBBER GROMMET, 15.9MM, OPEN | element14 |
Grommet | Transfer Multisort Elektronik |
Grommet Rubber Buna N ID .375 OD .875 Panel Thickness .062 | Keystone Electronics 744 | RS Americas |
GROMET | Heilind Electronics |
╪ 0.375 inch Rubber 0.875 inch Long Grommet | Future Electronics |
Grommets & Bushings RUBBER GROMMET .625 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 6.75" |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 744?
Additional datasheets, footprints and schematics for 744 are listed on our Part Details page. You can also find images and similar parts to 744 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 744 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 744 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 744 fall under?
The 744 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 744 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 744 you can contact the distributor directly for product support, shipping queries etc.
Is the 744 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 744 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 744.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 744 often in real-time on the comparison pages.
What if I can't find stock of 744?
You can fill out our help required form which you can use to request a quote for 744 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.