743209-007

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 743209-007
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 743209-007
Series Information for 743209-007 - TE Connectivity
  • Status: Active
  • Aliases: MXSU-5131
  • Product Code: C776
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-5131

Specifications

Number of Cores:
1
Cross-Section Range:
95 – 240mm²
Conductor Diameter:
10.3 – 19.2mm
Insulation Diameter:
23 – 33.6mm
Sheath Outside Diameter:
30 – 43mm
Voltage Class:
≤ 24kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
Italian
Product Availability:
EMEA
Mechanical Connectors Included:
Yes
Insulation:
Plastic
Technology:
Heat Shrink
Cable Shield Style:
Wire

Compatibility

  • Compatible Parts: E96021N001
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability