Cable Length - Imperial | 3.9" |
---|---|
Cable Length - Metric | 100mm |
Jacket Colour | Black |
SVHC | No SVHC (15-Jan-2019) |
Connector Type A | M4 Lug |
Connector Type B | M4 Lug |
RoHS Compliant | Yes |
Earth Lead, M4 Lug-M4 Lug, Black | Newark Electronics |
Wire assembly, Earthing Belt, 4.3mm ring term, 100mm Length, -40 to 85C | Wurth Electronics 74273712 | RS Americas |
Where can I find additional details, specifications and documents for a 74273712?
Additional datasheets, footprints and schematics for 74273712 are listed on our Part Details page. You can also find images and similar parts to 74273712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74273712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74273712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74273712 fall under?
The 74273712 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Earth / Ground Leads.
Can I view similar or alternative parts?
You can view similar parts to 74273712 when available in the Earth / Ground Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74273712 you can contact the distributor directly for product support, shipping queries etc.
Is the 74273712 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 74273712 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 74273712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74273712 often in real-time on the comparison pages.
What if I can't find stock of 74273712?
You can fill out our help required form which you can use to request a quote for 74273712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.