Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7421224003,
3-1199956-7 |
Fluid Type | Gasoline, Hydraulic Fluid, Water, Lubricating Oil |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Color | Black |
Shrink Ratio | 3:1 |
Recovered Wall Thickness (Nominal) | .55mm, .022in |
Expanded Inside Diameter (Min) | 4.5mm, .177in |
Recovered Inside Diameter (Max) | .059in, 1.5mm |
Recovered Wall Thickness (Tolerance) | .004in, .1mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-3000 |
Wall Type | Single |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
RNF-3000 Series 1.5 û 4.5 mm Black Heat Shrink Tubing | Future Electronics |
POLYOLEFINS ETC | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 4.5MM BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 7421224003?
Additional datasheets, footprints and schematics for 7421224003 are listed on our Part Details page. You can also find images and similar parts to 7421224003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7421224003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7421224003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7421224003 fall under?
The 7421224003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7421224003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7421224003 you can contact the distributor directly for product support, shipping queries etc.
Is the 7421224003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7421224003 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Boersig and Sager have stock available or on a lead time for 7421224003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7421224003 often in real-time on the comparison pages.
What if I can't find stock of 7421224003?
You can fill out our help required form which you can use to request a quote for 7421224003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.