Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
741507S001,
1-1195787-0 |
TE Adapter Code | 61 |
---|---|
Material | Aluminum Alloy |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
Adapter Entry Size | 12 |
Braid | 36 Single |
Cable Diameter Range | 375 – 6in, 95 – 152mm |
Connector Detail Specification Number | M81511/05, M81511/31, M81511/36, M81511/37, M81511/46, M81511/01, M81511/53, M81511/26, M81511/34, M81511/06, M81511/21, M81511/33, M81511/23, M81511/35, M81511/38, M81511/32, M81511/41, M81511/45, M81511/25, M81511/55, M81511/03, M81511/49, M81511/56, M81511/51 |
Connector General Specification Number | MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T, MIL-C-81511 Series 1/Class A,E,F |
TE Connector Interface Code | 61 |
Connector Shell Size | 18, F |
Sealable | Yes |
Adapter Angle | 00 |
Style | Pre-Braided Tinel-Lock |
Connector System | Cable-to-Cable |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 12 | Avnet America |
Circular MIL Spec Backshells TXR61AB00-1812AI2-CS2472 | Sager |
Where can I find additional details, specifications and documents for a 741507S001?
Additional datasheets, footprints and schematics for 741507S001 are listed on our Part Details page. You can also find images and similar parts to 741507S001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 741507S001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 741507S001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 741507S001 fall under?
The 741507S001 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 741507S001 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 741507S001 you can contact the distributor directly for product support, shipping queries etc.
Is the 741507S001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 741507S001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 741507S001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 741507S001 often in real-time on the comparison pages.
What if I can't find stock of 741507S001?
You can fill out our help required form which you can use to request a quote for 741507S001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.