Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 23AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 2ft |
Reel Length (Metric) | 0.61m |
Jacket Color | Black |
Length | 2ft |
Retractile Cord, 4 Conductor, 23Awg, Black, 2Ft | Newark Electronics |
RETRACTILE CORD, 4 CONDUCTOR, 23AWG, BLACK, 2FT | element14 |
Where can I find additional details, specifications and documents for a 7415?
Additional datasheets, footprints and schematics for 7415 are listed on our Part Details page. You can also find images and similar parts to 7415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7415 fall under?
The 7415 is listed under Volex Parts.
Can I view similar or alternative parts?
You can view similar parts to 7415 when available in the Volex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7415 you can contact the distributor directly for product support, shipping queries etc.
Is the 7415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7415 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 7415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7415 often in real-time on the comparison pages.
What if I can't find stock of 7415?
You can fill out our help required form which you can use to request a quote for 7415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.