Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
740569-000,
4-1195780-4 |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.22
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.22
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.67
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.11
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.62
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.22
|
500
in stock
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
TTI Europe
from US$1.23
|
-
|
Buy Now | |
Sager
from US$1.20
|
-
|
Buy Now |
Color | White |
---|---|
Shrink Ratio | 3:1 |
Markers per Sleeve | 2 |
Recovered Inside Diameter | 6.3mm, .25in |
Compatible Cable Diameter | .275 – .64in, 6.9 – 16.2mm |
Sleeve Length | 1in, 25mm |
Supplied Diameter | .75in, 19mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Fluid Resistant |
Tubing Type | Ladder |
Operating Temperature Range | -103 – 275°F, -75 – 135°C |
740569-000 4-1195780-4 | Heilind Electronics |
Printers D-SCE-1K-18-50-S1-9 | Rapid Electronics |
TE Connectivity D-SCE-1K-18-50-S1-9 HEAT SHRINK MARKER S | Distrelec |
WIRE MARKERS - HEAT SHRINK | Farnell |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Where can I find additional details, specifications and documents for a 740569-000?
Additional datasheets, footprints and schematics for 740569-000 are listed on our Part Details page. You can also find images and similar parts to 740569-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 740569-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 740569-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 740569-000 fall under?
The 740569-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 740569-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 740569-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 740569-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 740569-000 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 740569-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 740569-000 often in real-time on the comparison pages.
What if I can't find stock of 740569-000?
You can fill out our help required form which you can use to request a quote for 740569-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.