Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7404694001,
7-1195779-2 |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Gasoline, Hydraulic Fluid, Lubricating Oil |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Color | Yellow/Green |
Recovered Inside Diameter (Max) | .315in, 8mm |
Recovered Wall Thickness (Nominal) | .039in, 1mm |
Expanded Inside Diameter (Min) | 24mm, .945in |
Recovered Wall Thickness (Tolerance) | .008in, .2mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | DCPT |
Recovery Temperature | 120°C |
Resistant To | Mechanical Damage, Fluids |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -55 – 135°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 95°C |
Heat Shrink Tubing And Sleeves Dcpt-24/8-45-Sp |Raychem Te Connectivity 7404694001 | Newark Electronics |
DCPT Series Flame Retardant Flexible Polyolefin Tubing 3:1 Shrink Ratio 24/8 Size Yellow/Green Spool | Avnet America |
Heat Shrink Tubing & Sleeves DCPT-24/8-45-SP | Sager |
Where can I find additional details, specifications and documents for a 7404694001?
Additional datasheets, footprints and schematics for 7404694001 are listed on our Part Details page. You can also find images and similar parts to 7404694001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7404694001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7404694001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7404694001 fall under?
The 7404694001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7404694001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7404694001 you can contact the distributor directly for product support, shipping queries etc.
Is the 7404694001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7404694001 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 7404694001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7404694001 often in real-time on the comparison pages.
What if I can't find stock of 7404694001?
You can fill out our help required form which you can use to request a quote for 7404694001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.