Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$56.25
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$63.39
|
1,282
in stock
|
Buy Now | |
Chip One Stop
from US$34.40
|
1,282
in stock
|
Buy Now | |
Newark Electronics
from US$45.62
|
460
in stock
|
Buy Now | |
element14
from US$48.52
|
460
in stock
|
Buy Now | |
Farnell
from US$52.24
|
454
in stock
|
Buy Now | |
RS Americas
from US$35.02
|
162
in stock
|
Buy Now | |
Carlton-Bates
-
|
102
in stock
|
Buy Now | |
Avnet America
from US$36.04
|
-
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPST |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 20A |
Switch Mounting | - |
Contact Voltage AC Nom | 250V |
Switch Terminals | Screw |
Toggle Switches SW TOGGLE DPST 20A SCREW IN TERM | Rapid Electronics |
Switch, Toggle, Dpst, 20A, 250V | Newark Electronics |
SWITCH, TOGGLE, DPST, 20A, 250V | element14 |
Power Toggle Switch, 20A, 250V, Double Pole Single Throw, Screw-In Terminal | TE Connectivity 7402K4 | RS Americas |
Switch,Toggle,20A,250V,DPST,Screw-In | RS |
Switch, Toggle | Carlton-Bates |
Switch Toggle DPST Baton Toggle Screw 20A 250VAC 250VDC 1491.4VA Panel Mount with Threads | Avnet America |
Where can I find additional details, specifications and documents for a 7402K4?
Additional datasheets, footprints and schematics for 7402K4 are listed on our Part Details page. You can also find images and similar parts to 7402K4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7402K4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7402K4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7402K4 fall under?
The 7402K4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7402K4 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7402K4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7402K4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7402K4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 7402K4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7402K4 often in real-time on the comparison pages.
What if I can't find stock of 7402K4?
You can fill out our help required form which you can use to request a quote for 7402K4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.