Status: | Unknown |
---|---|
Series: | Industrial Ethernet |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 22AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Green |
No. of Max Strands x Strand Size | 19 x 34AWG |
Conductor Material | Tinned Copper |
Jacket Material | PUR |
External Diameter | 6.5mm |
Voltage Rating | 300Vrms |
Product Range | Industrial Ethernet |
SVHC | No SVHC (15-Jan-2019) |
LAN Category | Cat5e |
Multiconductor Cable, 22AWG, CAT5E Pairs Profinet Cont, Flex, 7400x Series | Alpha Wire 74001 GR002 | RS Americas |
ETHERNET CABLE, 4COND, 22AWG, 152.4M | element14 |
Wire | Transfer Multisort Elektronik |
22AWG Cat5e ProfiNet ZH PUR 152m | RS |
Shld Flex Cable, 4Cond, 22Awg, 152.4M | Newark Electronics |
Where can I find additional details, specifications and documents for a 74001 GR002?
Additional datasheets, footprints and schematics for 74001 GR002 are listed on our Part Details page. You can also find images and similar parts to 74001 GR002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74001 GR002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74001 GR002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74001 GR002 fall under?
The 74001 GR002 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 74001 GR002 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74001 GR002 you can contact the distributor directly for product support, shipping queries etc.
Is the 74001 GR002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74001 GR002 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 74001 GR002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74001 GR002 often in real-time on the comparison pages.
What if I can't find stock of 74001 GR002?
You can fill out our help required form which you can use to request a quote for 74001 GR002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.