Prices starting from US$33.42
Overall Length | 160mm |
---|---|
Cutting Capacity Max | 3.4mm |
For Use With | Piano Wires |
Blade Edge | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Copper Wire Cutting Capacity | 3.4mm |
Hard Wire Cutting Capacity | 2mm |
Length | 160mm |
Soft Iron Cutting Capacity | 2.5mm |
Weight | 215g |
DIAGONAL CUTTING NIPPERS | RS |
Knipex 74 06 160 VDE High Leverage Diagonal Cutters 160mm | Rapid Electronics |
With forged joint axle for very tough, continuous use Ideal for all sorts of wire, including piano wire High cutting power with low application of force through optimum matching of cutting angle and transmission ratio Precision cutting edges additionally induction hardened, cutting edge hardness approx. 64 HRC Chrome-vanadium high speed steel, forged, oil-hardened multi-levelThis text is machine translated. | Conrad |
Cable Cutter, 3.4Mm, 160Mm | Newark Electronics |
Pliers | Transfer Multisort Elektronik |
CUTTER, CABLE, DIAGONAL, PIANO WIRE | element14 |
Knipex Heavy Duty Diagonal-Nosed Cutting Pliers VDE 160mm Diagonal | Distrelec |
Where can I find additional details, specifications and documents for a 74 06 160?
Additional datasheets, footprints and schematics for 74 06 160 are listed on our Part Details page. You can also find images and similar parts to 74 06 160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74 06 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74 06 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74 06 160 fall under?
The 74 06 160 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 74 06 160 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74 06 160 you can contact the distributor directly for product support, shipping queries etc.
Is the 74 06 160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74 06 160 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 74 06 160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74 06 160 often in real-time on the comparison pages.
What if I can't find stock of 74 06 160?
You can fill out our help required form which you can use to request a quote for 74 06 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.