Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.85
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$49.42
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$29.04
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$53.48
|
-
|
Buy Now | |
element14
from US$79.27
|
-
|
Buy Now | |
Distrelec
from US$53.72
|
-
|
Buy Now | |
Farnell
from US$54.15
|
-
|
Buy Now |
Cutter Type | Diagonal |
---|---|
Overall Length | 250mm |
Cut Type | Edge |
Cutting Capacity Max | 4.6mm |
Cutting Edge Hardness | 64° |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DIAGONAL CUTTING NIPPERS TT | RS |
Knipex 74 02 250 T High Leverage Diagonal Cutters With Tether Attachment 250mm | Rapid Electronics |
Pliers | Transfer Multisort Elektronik |
Diagonal Cutter W/ Tether, 4.6Mm, 250Mm | Newark Electronics |
DIAGONAL CUTTER W/ TETHER, 4.6MM, 250MM | element14 |
Knipex Diagonal Cutting Pliers 250mm Diagonal | Distrelec |
Where can I find additional details, specifications and documents for a 74 02 250 T?
Additional datasheets, footprints and schematics for 74 02 250 T are listed on our Part Details page. You can also find images and similar parts to 74 02 250 T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74 02 250 T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74 02 250 T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74 02 250 T fall under?
The 74 02 250 T is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 74 02 250 T when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74 02 250 T you can contact the distributor directly for product support, shipping queries etc.
Is the 74 02 250 T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74 02 250 T have stock available?
Authorised distributors including RS, Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 74 02 250 T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74 02 250 T often in real-time on the comparison pages.
What if I can't find stock of 74 02 250 T?
You can fill out our help required form which you can use to request a quote for 74 02 250 T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.