Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.07
|
4
in stock
|
Buy Now | |
Conrad
from US$35.61
|
29
in stock
|
Buy Now | |
RS
from US$40.40
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$36.41
|
11
in stock
|
Buy Now | |
element14
from US$52.57
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.06
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$48.40
|
-
|
Buy Now | |
Distrelec
from US$40.88
|
-
|
Buy Now |
Cutter Type | Diagonal |
---|---|
Overall Length | 250mm |
Cut Type | Edge |
Cutting Capacity Max | 4.6mm |
Cutting Edge Hardness | 64° |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Chromium-vanadium heavy duty steel, forged, oil-hardened, pliers black atramentised, polished head, plastic-coated handles | Conrad |
KNIPEX 74 01 250 High Leverage Diagonal | RS |
Knipex 74 01 250 High Leverage Diagonal Cutters 250mm | Rapid Electronics |
DIAGONAL CUTTER, 4.6MM, 250MM | element14 |
Pliers | Transfer Multisort Elektronik |
Diagonal Cutter, 4.6Mm, 250Mm | Newark Electronics |
Knipex High Leverage Diagonal Cutters 250mm | Distrelec |
Where can I find additional details, specifications and documents for a 74 01 250?
Additional datasheets, footprints and schematics for 74 01 250 are listed on our Part Details page. You can also find images and similar parts to 74 01 250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 74 01 250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 74 01 250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 74 01 250 fall under?
The 74 01 250 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 74 01 250 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 74 01 250 you can contact the distributor directly for product support, shipping queries etc.
Is the 74 01 250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 74 01 250 have stock available?
Authorised distributors including Conrad, RS, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 74 01 250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 74 01 250 often in real-time on the comparison pages.
What if I can't find stock of 74 01 250?
You can fill out our help required form which you can use to request a quote for 74 01 250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.