73S8023C-IM/F - Integrated Circuits by Analog Devices

SMART CARD INTERFACE QFN-32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Farnell
Farnell
from US$0.82
No stock
Buy Now
Logo for element14
element14
from US$2.85
-
Buy Now

Specifications

IC Function Smart Card Interface
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
IC Package Type QFN
No. of Pins 32Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

SMART CARD INTERFACE, QFN-32 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 73S8023C-IM/F?

Additional datasheets, footprints and schematics for 73S8023C-IM/F are listed on our Part Details page. You can also find images and similar parts to 73S8023C-IM/F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 73S8023C-IM/F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73S8023C-IM/F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 73S8023C-IM/F fall under?

The 73S8023C-IM/F is listed under Semiconductors - ICs > More - Integrated Circuits.

Can I view similar or alternative parts?

You can view similar parts to 73S8023C-IM/F when available in the More - Integrated Circuits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 73S8023C-IM/F you can contact the distributor directly for product support, shipping queries etc.

Is the 73S8023C-IM/F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 73S8023C-IM/F have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 73S8023C-IM/F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 73S8023C-IM/F often in real-time on the comparison pages.

What if I can't find stock of 73S8023C-IM/F?

You can fill out our help required form which you can use to request a quote for 73S8023C-IM/F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay