Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Smart Card Interface |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
IC Package Type | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
SMART CARD INTERFACE, QFN-20 | element14 |
Where can I find additional details, specifications and documents for a 73S8009R-IM/F?
Additional datasheets, footprints and schematics for 73S8009R-IM/F are listed on our Part Details page. You can also find images and similar parts to 73S8009R-IM/F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73S8009R-IM/F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73S8009R-IM/F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73S8009R-IM/F fall under?
The 73S8009R-IM/F is listed under Semiconductors - ICs > More - Integrated Circuits.
Can I view similar or alternative parts?
You can view similar parts to 73S8009R-IM/F when available in the More - Integrated Circuits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73S8009R-IM/F you can contact the distributor directly for product support, shipping queries etc.
Is the 73S8009R-IM/F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73S8009R-IM/F have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 73S8009R-IM/F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73S8009R-IM/F often in real-time on the comparison pages.
What if I can't find stock of 73S8009R-IM/F?
You can fill out our help required form which you can use to request a quote for 73S8009R-IM/F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.