Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Nail Mount Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | PP (Polypropylene) |
Cable Clamp / Clip Colour | Black |
External Length | - |
External Width | - |
Height | - |
Product Range | - |
Accessory Type | Cable Clip |
Cable Diameter Max | 8mm |
Cable Diameter Min | 7mm |
Colour | Black |
Material | Polypropylene |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Clamp / Clip Type | Nail Mount Cable Clamp |
---|---|
Cable Clamp / Clip Material | PP (Polypropylene) |
Cable Clamp / Clip Colour | Black |
RoHS Compliant | Yes |
Tv Clip, Black, 7-8Mm, Bx100 | Newark Electronics |
Where can I find additional details, specifications and documents for a 73CB07+?
Additional datasheets, footprints and schematics for 73CB07+ are listed on our Part Details page. You can also find images and similar parts to 73CB07+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73CB07+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73CB07+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73CB07+ fall under?
The 73CB07+ is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 73CB07+ when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73CB07+ you can contact the distributor directly for product support, shipping queries etc.
Is the 73CB07+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73CB07+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 73CB07+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73CB07+ often in real-time on the comparison pages.
What if I can't find stock of 73CB07+?
You can fill out our help required form which you can use to request a quote for 73CB07+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.