Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7395470001,
5-1195772-6 |
Color | White |
---|---|
Shrink Ratio | 3:1 |
Markers per Sleeve | 1 |
Sleeve Length | 50mm, 2in |
Recovered Inside Diameter | .75in, 19.05mm, 19mm |
Supplied Diameter | 38.1mm, 1.5in |
Compatible Cable Diameter | .825 – 1.3in, 20.9 – 33.mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Commercial |
Tubing Type | Ladder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels & Markers RPS-1K-400-1000/2.0-9 | Sager |
Where can I find additional details, specifications and documents for a 7395470001?
Additional datasheets, footprints and schematics for 7395470001 are listed on our Part Details page. You can also find images and similar parts to 7395470001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7395470001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7395470001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7395470001 fall under?
The 7395470001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7395470001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7395470001 you can contact the distributor directly for product support, shipping queries etc.
Is the 7395470001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7395470001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 7395470001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7395470001 often in real-time on the comparison pages.
What if I can't find stock of 7395470001?
You can fill out our help required form which you can use to request a quote for 7395470001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.