Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1195761-7,
738025-000 |
Adapter Plating Material | Unplated, Shotblast - Glass Bead |
---|---|
Material | Nickel Aluminum Bronze |
Backshell Plating Material | Nickel |
Adapter Entry Size | 8 |
TE Adapter Code | 40 |
Cable Diameter Range | 64 – 102mm, 25 – 4in |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series III & IV |
Backshell Entry | 8 |
Sealable | Yes |
Adapter Angle | Straight |
Connector System | Cable-to-Cable |
Connector Shell Size | 15D |
Termination Device Type | Magneform Ring |
Style | Shielded Boot |
Connector Accessories Braid Tail Backshell Size 8 Nickel Aluminum Bronze | Avnet America |
Circular MIL Spec Backshells 208M714-01W08 | Sager |
Where can I find additional details, specifications and documents for a 738025-000?
Additional datasheets, footprints and schematics for 738025-000 are listed on our Part Details page. You can also find images and similar parts to 738025-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 738025-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 738025-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 738025-000 fall under?
The 738025-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 738025-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 738025-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 738025-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 738025-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 738025-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 738025-000 often in real-time on the comparison pages.
What if I can't find stock of 738025-000?
You can fill out our help required form which you can use to request a quote for 738025-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.