737701-000 Connector Backshells & Adapters by TE Connectivity

TXR54AC90-2010AI

Status: Active
Series: -
RoHS: Unknown
Aliases: 737701-000,
3-1195759-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$138.52

Distributor Stock
Logo for Avnet America
Avnet America
from US$138.52
-
Buy Now

Specifications

TE Adapter Code 54
Adapter Plating Material Electroless Nickel (AMS-C-26074)
Color Bright
Material Aluminum
Adapter Entry Size 10
Cable Diameter Range 7.9 – 12.7mm, .313 – .5in
Cable Entry Diameter .2 – 15.9mm, .01 – .63in
Connector Detail Specification Number MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241, NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01, AS34671, AS34081, AS34061, NAS 1694, NAS 1652, NAS 1642
Connector General Specification Number MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, AS50151 Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W
Pluggable I/O Accessory Type Tinel-Lock Adapter
Termination Device Included TR10AI
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Style Tinel-Lock Adapter
Adapter Angle 90
Connector Shell Size 20, 37
Overbraid Termination Tinel-Lock Ring
Salt Spray Resistance 48Hr
Operating Temperature Range -65 – 200°C, -85 – 392°F

Compatible Parts


Alternative Descriptions

AMP737701-000 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 737701-000?

Additional datasheets, footprints and schematics for 737701-000 are listed on our Part Details page. You can also find images and similar parts to 737701-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 737701-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 737701-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 737701-000 fall under?

The 737701-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 737701-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 737701-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 737701-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 737701-000 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 737701-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 737701-000 often in real-time on the comparison pages.

What if I can't find stock of 737701-000?

You can fill out our help required form which you can use to request a quote for 737701-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay