Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
473,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
473,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
473,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
16,146
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
9,000
in stock
|
Buy Now | |
element14
from US$0.07
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.3mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .673in, 17.1mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insulated | No |
Insertion Force | Low |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals FASTON RECEP 6 35 LIF | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.62mm2 | Distrelec |
250 FASTON REC 17-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 14 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 14 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 737440-2 | Internal Number: 737440-2 | TE Connectivity | TE Store |
Female Disconnect, 6.35Mm, 17-13Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 17-13AWG | element14 |
Receptacle terminal,FASTON 250,AWG 17-13 | RS |
Quick Disconnect Terminal 13-17AWG F 17.1mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 737440-2?
Additional datasheets, footprints and schematics for 737440-2 are listed on our Part Details page. You can also find images and similar parts to 737440-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 737440-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 737440-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 737440-2 fall under?
The 737440-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 737440-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 737440-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 737440-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 737440-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 737440-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 737440-2 often in real-time on the comparison pages.
What if I can't find stock of 737440-2?
You can fill out our help required form which you can use to request a quote for 737440-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.