Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0486
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
3,400
in stock
|
Buy Now | |
TE Store
from US$0.10
|
19,543
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
10,320
in stock
|
Buy Now | |
element14
from US$0.13
|
10,320
in stock
|
Buy Now | |
Farnell
from US$0.0486
|
10,320
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | .673in, 17.1mm |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 737439-2 | Internal Number: 737439-2 | TE Connectivity | TE Store |
Female Disconnect, 6.35Mm, 22-18Awg Rohs Compliant: Yes |Amp Te Connectivity 737439-2 | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 22-18AWG | element14 |
Receptacle terminal,FASTON 250,AWG 22-18 | RS |
Quick Disconnect Terminal 18-22AWG F 17.1mm Tin Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1558 | TE Connectivity 737439-2 | RS Americas |
FASTON RECEP 6,35 LIF | Power and Signal Group |
Where can I find additional details, specifications and documents for a 737439-2?
Additional datasheets, footprints and schematics for 737439-2 are listed on our Part Details page. You can also find images and similar parts to 737439-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 737439-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 737439-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 737439-2 fall under?
The 737439-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 737439-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 737439-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 737439-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 737439-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 737439-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 737439-2 often in real-time on the comparison pages.
What if I can't find stock of 737439-2?
You can fill out our help required form which you can use to request a quote for 737439-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.