Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Orientation | Straight |
Terminal Type | Poke-In |
Lead Wire Size | .5 – .9mm², 20 – 18AWG |
Terminal Height | 7.6mm, .3in |
Overall Length | .78in, 7.62mm |
Wire Size | .032 – 1.04mm², 32 – 17AWG |
Magnet Wire Size | 26 – 23AWG, .4 – .57mm |
Stock Thickness (Magnet Wire Side) | .41mm, .016in |
Material Thickness | .016in, .41mm |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 7000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate Terminal PL Tin Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 737434-2?
Additional datasheets, footprints and schematics for 737434-2 are listed on our Part Details page. You can also find images and similar parts to 737434-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 737434-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 737434-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 737434-2 fall under?
The 737434-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 737434-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 737434-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 737434-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 737434-2 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 737434-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 737434-2 often in real-time on the comparison pages.
What if I can't find stock of 737434-2?
You can fill out our help required form which you can use to request a quote for 737434-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.