Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
196,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
196,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
196,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
196,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
161,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Poke-In |
Terminal Orientation | Straight |
Magnet Wire Size | .18 – .265mm, 33 – 31AWG |
Terminal Height | .3in, 7.6mm |
Overall Length | .314in, 8mm |
Material Thickness | .01in, .249mm |
Stock Thickness (Magnet Wire Side) | .249mm, .01in |
Packaging Method | Strip, Reel/Carton |
Packaging Quantity | 7000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate Poke-In Terminal |Amp Te Connectivity 737432-2 | Newark Electronics |
Terminals MAG-MATE POKE-IN TERMINAL | Rapid Electronics |
TE Connectivity MAG-MATE POKE-IN TERMINAL Terminals MAG- | Distrelec |
TERMINAL, POKE-IN, IDC, 31AWG | Farnell |
Mag-Mate Terminal 31-33AWG 3.4mm 3mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Poke-In |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 737432-2?
Additional datasheets, footprints and schematics for 737432-2 are listed on our Part Details page. You can also find images and similar parts to 737432-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 737432-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 737432-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 737432-2 fall under?
The 737432-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 737432-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 737432-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 737432-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 737432-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 737432-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 737432-2 often in real-time on the comparison pages.
What if I can't find stock of 737432-2?
You can fill out our help required form which you can use to request a quote for 737432-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.