Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .079 – .13in, 2.01 – 3.3mm |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 17.9mm, .705in |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Wire Insulation Support | With |
Locking Lance Height | 1.1mm, .04in |
Mating Retention Type | Locking Lance |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Fastin-Faston Recep 2,80 Rohs Compliant: Yes |Amp Te Connectivity 737255-5 | Newark Electronics |
Quick Disconnect Terminal 17-20AWG F Tin Strip | Avnet America |
FASTIN-FASTON RECEP 2,80 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 737255-5?
Additional datasheets, footprints and schematics for 737255-5 are listed on our Part Details page. You can also find images and similar parts to 737255-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 737255-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 737255-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 737255-5 fall under?
The 737255-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 737255-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 737255-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 737255-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 737255-5 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 737255-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 737255-5 often in real-time on the comparison pages.
What if I can't find stock of 737255-5?
You can fill out our help required form which you can use to request a quote for 737255-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.