Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .048g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Min) | .098in |
Stud Diameter | 5.35mm, .21in |
Wire Insulation Diameter | 2.5 – 3.5mm, .098 – .138in |
Barrel Inside Diameter | 1.6mm, .11in, .063in, 2.8mm |
Wire Size | 18 – 13AWG, .8 – 2.1mm², 1624 – 5178CMA |
Wire Insulation Diameter (Max) | 3.5052mm, .138in |
Overall Length | .61in, 15.49mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Shape Description | Anti-Rotational/Grounding |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
SHAKE-PROOF RING-TONGUE 0.8-2 MM2 TPST Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 13 AWG Wire Size: .8 – 2.1 mm² Wire Size: 1624 – 5178 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 13 AWG .8 – 2.1 mm² 1624 – 5178 CMA | Ring Terminal | Part Number: 737161-1 | Internal Number: 737161-1 | TE Connectivity | TE Store |
Shake-Proof Ring-Tongue 0.8-2 Mm2 Tpst |Amp Te Connectivity 737161-1 | Newark Electronics |
Ring Tongue Terminal 13.5-18AWG Tin Strip | Avnet America |
SHAKE-PROOF RING-TONGUE 0.8-2 MM2 TPST | Farnell |
Where can I find additional details, specifications and documents for a 737161-1?
Additional datasheets, footprints and schematics for 737161-1 are listed on our Part Details page. You can also find images and similar parts to 737161-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 737161-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 737161-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 737161-1 fall under?
The 737161-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 737161-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 737161-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 737161-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 737161-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 737161-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 737161-1 often in real-time on the comparison pages.
What if I can't find stock of 737161-1?
You can fill out our help required form which you can use to request a quote for 737161-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.