Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0335
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0436
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.0335
|
192,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0372
|
192,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
-
|
Buy Now | |
Avnet America
from US$0.0400
|
-
|
Buy Now | |
Boersig
from US$0.0351
|
-
|
Buy Now | |
TE Store
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | 2.2 – 3.6mm, .086 – .142in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 17.9mm, .705in |
Receptacle Terminal Stock Thickness | .032in, .81mm |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Mating Tab Width | 2.8mm, .11in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
CRIMP TERMINALS | Farnell |
2,8 Faston Recept |Amp Te Connectivity 737107-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
110 FASTON REC 20-17 AWG TPBR | Boersig |
Special Order: 110 FASTON REC 20-17 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 2.8 mm | Quick Disconnect | Part Number: 737107-4 | Internal Number: 737107-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 737107-4?
Additional datasheets, footprints and schematics for 737107-4 are listed on our Part Details page. You can also find images and similar parts to 737107-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 737107-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 737107-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 737107-4 fall under?
The 737107-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 737107-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 737107-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 737107-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 737107-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 737107-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 737107-4 often in real-time on the comparison pages.
What if I can't find stock of 737107-4?
You can fill out our help required form which you can use to request a quote for 737107-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.