Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Splice Material | Brass |
Number of Serrations | 4 |
Strip Orientation | End Feed |
Splice Capacity | 3 |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Material Thickness | .41mm, .016in |
Wire Size | .7 – 2.5mm², 19 – 13AWG, 1300 – 5670CMA |
Wire Insulation Diameter (Max) | .15in, 3.8mm |
Overall Length | 8.1mm, .319in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Strip |
Support Style | Open Barrel |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Barrel Style | Standard |
Wire/Cable Type | Magnet Wire |
Discrete Wire Type | Stranded |
Splice Type | Pigtail Splice |
Product Type | Splice |
Serrated | Yes |
Termination Method | Crimp |
Conn Magnet Wire Terminal 13-19AWG 5.9mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 737060-1?
Additional datasheets, footprints and schematics for 737060-1 are listed on our Part Details page. You can also find images and similar parts to 737060-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 737060-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 737060-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 737060-1 fall under?
The 737060-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 737060-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 737060-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 737060-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 737060-1 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Avnet Abacus have stock available or on a lead time for 737060-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 737060-1 often in real-time on the comparison pages.
What if I can't find stock of 737060-1?
You can fill out our help required form which you can use to request a quote for 737060-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.