Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0421
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$100.08
|
6
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.10
|
234
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$0.10
|
114
in stock
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$0.10
|
38
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$85.73
|
6
in stock
|
Buy Now |
![]() |
element14
from US$144.70
|
6
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.09
|
-
|
Buy Now |
![]() |
Sager
from US$36.42
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
from US$0.0421
|
-
|
Buy Now |
![]() |
Carlton-Bates
-
|
-
|
Buy Now |
![]() |
Relay Specialties
-
|
-
|
Buy Now |
Buy Now |
Epoxy Adhesive Remover/Solvent, Bottle, 500Ml | Newark Electronics |
EPOXY ADHESIVE REMOVER/SOLVENT, ((NS)) | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 7.1mm |
---|---|
External Diameter | 5mm |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 3.4mm |
External Depth | 0.09" |
External Thread Length | 0.09" |
For Use With | T-1 LEDs |
RoHS Compliant | Yes |
Self-Aligning Natural Nylon .280 inch Long LED Spacer Mount | Future Electronics |
LED SPACER | Heilind Electronics |
Spacer | RS Americas |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 7360?
Additional datasheets, footprints and schematics for 7360 are listed on our Part Details page. You can also find images and similar parts to 7360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7360 fall under?
The 7360 is listed under Loctite Parts.
Can I view similar or alternative parts?
You can view similar parts to 7360 when available in the Loctite Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7360 you can contact the distributor directly for product support, shipping queries etc.
Is the 7360 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7360 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 7360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7360 often in real-time on the comparison pages.
What if I can't find stock of 7360?
You can fill out our help required form which you can use to request a quote for 7360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.