Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) | - |
---|---|
Thread Size - Imperial | 6-32 |
Thread Size - Metric | - |
Body Length | - |
External Diameter | - |
Fastener Material | Brass |
Wire Diameter | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Mounting Bracket | Newark Electronics |
MOUNTING BRACKET | Farnell |
Where can I find additional details, specifications and documents for a 736-135-MT?
Additional datasheets, footprints and schematics for 736-135-MT are listed on our Part Details page. You can also find images and similar parts to 736-135-MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 736-135-MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 736-135-MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 736-135-MT fall under?
The 736-135-MT is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 736-135-MT when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 736-135-MT you can contact the distributor directly for product support, shipping queries etc.
Is the 736-135-MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 736-135-MT have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 736-135-MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 736-135-MT often in real-time on the comparison pages.
What if I can't find stock of 736-135-MT?
You can fill out our help required form which you can use to request a quote for 736-135-MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.