Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
4,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
144,219
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
144,219
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
107,500
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
38,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
4,422
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,175
in stock
|
Buy Now | |
element14
from US$0.13
|
2,175
in stock
|
Buy Now | |
Farnell
from US$0.12
|
2,175
in stock
|
Buy Now | |
Boersig
from US$0.10
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
39,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Size | 2.8 |
Terminal Orientation | Straight |
Terminal Type | Tab |
Mating Tab Width | 2.79mm, .11in |
Extension Below Board | .149in, 3.8mm |
PCB Hole Diameter | 1.1mm, .043in |
Mating Tab Thickness | .031in, .79mm |
Height Above PC Board | .343in, 8.6mm |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Wire Insulation Support | With |
Packaging Method | Bag |
Packaging Quantity | 1000 |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals 2 8 FASTON TAB FOR PCB | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 110 FASTON TAB TPBR | Distrelec |
2.79 x 0.79 mm Non-Insulated Brass Material Printed Circuit Board Tab Terminal | Future Electronics |
2,8 FASTON TAB FOR PCB | TTI Europe |
Terminal: flat | Transfer Multisort Elektronik |
Tab terminal, PCB, FASTON 110, straight | RS |
Tab, Straight | Newark Electronics |
TAB, STRAIGHT | element14 |
Tab Terminal M 12.4mm 4.3mm Tin Loose Piece | Avnet Abacus |
FASTON .110 Series , Straight Mount Angle PCB Tab Terminal, 2.8x0.8mm Tin Plated | TE Connectivity 735427-2 | RS Americas |
110 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 – 2.36 mm PCB Thickness (Recommended): .062 – .093 in Mating Tab Width: .11 in Mating Tab Width: 2.79 mm Tab 1.57 – 2.36 mm .062 – .093" .11" | PCB Terminal | Part Number: 735427-2 | Internal Number: 735427-2 | .11" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 2.8mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.11" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.1mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 735427-2?
Additional datasheets, footprints and schematics for 735427-2 are listed on our Part Details page. You can also find images and similar parts to 735427-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735427-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735427-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735427-2 fall under?
The 735427-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 735427-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735427-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 735427-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735427-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Future Electronics, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for 735427-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735427-2 often in real-time on the comparison pages.
What if I can't find stock of 735427-2?
You can fill out our help required form which you can use to request a quote for 735427-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.