Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0735411-0,
148416-000 |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.43
|
No stock
|
Buy Now | |
element14
from US$1.42
|
379
in stock
|
Buy Now | |
Farnell
from US$1.52
|
379
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$1.74
|
50
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
50
in stock
|
Buy Now | |
Future Electronics
from US$1.49
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
Boersig
from US$1.35
|
-
|
Buy Now | |
TTI Europe
from US$1.29
|
-
|
Buy Now | |
TE Store
from US$2.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Plating Material | Tin |
Splice Material | Brass |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Insulation Diameter (Max) | .197in, 5mm |
Wire Size | 11 – 10AWG, 4 – 6mm² |
Tap Wire Size | 4 – 6mm² |
Overall Length | 49.76mm, 1.959in |
Housing Material | Nylon - GF |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Serrated | No |
Sealable | No |
Discrete Wire Type | Stranded |
Product Type | Splice |
Insulated | Yes |
Wire/Cable Type | Discrete Wire |
Support Style | Insulation Support |
Termination Method | Crimp |
CRIMP TERMINAL, SPLICE | element14 |
Electro Tap, 4 - 6 Mm2, 11 - 10 Awg |Amp Te Connectivity 735411 | Newark Electronics |
ELECTRO TAP 4 - 6 mm2 11 - 10 AWG | Rapid Electronics |
TE Connectivity ELECTRO TAP 4 - 6 mm2 11 - 10 AWG Teleco | Distrelec |
Splice Yellow 11-10AWG Electro-Tap | RS |
Splice Terminal 10-11.5AWG 17.5mm Tin | Avnet America |
Special Order: ELECTRO TAP, 4 - 6 mm2, 11 - 10 AWG Splice Type: Tap Splice Wire Size: 11 – 10 AWG Wire Size: 4 – 6 mm² Sealable: No Compatible Insulation Diameter Range: .197 in Tap Splice 11 – 10 AWG 4 – 6 mm² | Electrical Wire Splice | Part Number: 735411 | Internal Number: 735411 | Alias Number: 148416-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Electrotap Series |
RoHS: | Unknown |
Product Range | Electrotap Series |
---|---|
Termination | - |
Wire Size AWG Min | 11AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Terminal Type | Wire Tap Splice |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 735411?
Additional datasheets, footprints and schematics for 735411 are listed on our Part Details page. You can also find images and similar parts to 735411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735411 fall under?
The 735411 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 735411 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735411 you can contact the distributor directly for product support, shipping queries etc.
Is the 735411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735411 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 735411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735411 often in real-time on the comparison pages.
What if I can't find stock of 735411?
You can fill out our help required form which you can use to request a quote for 735411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.