Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0735410-0,
F42254-000 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
No stock
|
Buy Now | |
TE Store
from US$0.71
|
53,957
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
8,940
in stock
|
Buy Now | |
element14
from US$0.61
|
8,940
in stock
|
Buy Now | |
Farnell
from US$0.49
|
8,940
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
4,828
in stock
|
Buy Now | |
Boersig
from US$0.40
|
4,576
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
504
in stock
|
Buy Now | |
Conrad
from US$0.76
|
158
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,700
in stock
|
Buy Now | |
Compona
-
|
664
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Distrelec
from US$0.61
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Material | Brass |
Color | Red |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 34.9mm, 1.374in |
Wire Insulation Diameter (Max) | .157in, 4mm |
Tap Wire Size | .5 – .75mm² |
Wire Size | 20 – 18AWG, .5 – .75mm² |
Housing Material | Nylon - GF |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Product Type | Splice |
Insulated | Yes |
Wire/Cable Type | Discrete Wire |
Serrated | No |
Support Style | Insulation Support |
Discrete Wire Type | Stranded |
Termination Method | Crimp |
ELECTRO TAP ASSY Splice Type: Tap Splice Wire Size: 20 – 18 AWG Wire Size: .5 – .75 mm² Sealable: No Compatible Insulation Diameter Range: .157 in Tap Splice 20 – 18 AWG .5 – .75 mm² | Electrical Wire Splice | Part Number: 735410 | Internal Number: 735410 | Alias Number: AMPS-0-0735410-0 | TE Connectivity | TE Store |
Terminal, Wire Tap Splice, 18Awg, Red | Newark Electronics |
CRIMP TERMINAL, SPLICE | element14 |
Terminals ELECTRO TAP ASSY | Rapid Electronics |
Quick splice | Transfer Multisort Elektronik |
Connection (components): Cut & Clip | Conrad |
Splice Terminal 18.5-20AWG F 15mm 17.5mm Tin | Future Electronics |
Splice Terminal 18.5-20AWG 17.5mm 12.5mm Tin | Avnet Abacus |
Splice Red 20-18AWG Electro-Tap | RS |
Tap Wire Splice Connector, Red, Insulated, Tin Plated 20 - 18 AWG | TE Connectivity 735410 | RS Americas |
TE Connectivity Splice Connector, Red, 0.5 ... 0.75mm² | Distrelec |
CABLE IDC SPLICE RED AWG20-18 | TTI Europe |
Status: | Unknown |
---|---|
Series: | Electrotap Series |
RoHS: | Unknown |
Product Range | Electrotap Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.75mm² |
Terminal Type | Wire Tap Splice |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 735410?
Additional datasheets, footprints and schematics for 735410 are listed on our Part Details page. You can also find images and similar parts to 735410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735410 fall under?
The 735410 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 735410 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735410 you can contact the distributor directly for product support, shipping queries etc.
Is the 735410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735410 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 735410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735410 often in real-time on the comparison pages.
What if I can't find stock of 735410?
You can fill out our help required form which you can use to request a quote for 735410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.