Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Size | 2.8 |
Terminal Orientation | Straight |
Terminal Type | Tab |
Extension Below Board | 3.8mm, .149in |
PCB Hole Diameter | 1.1mm, .043in |
Height Above PC Board | 8.63mm, .344in |
Mating Tab Thickness | .031in, .79mm |
Mating Tab Width | 2.79mm, .11in |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Wire Insulation Support | With |
Packaging Quantity | 15000 |
Packaging Method | Reel |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Quick Disconnect Terminal Tab Tin Reel | Avnet America |
Where can I find additional details, specifications and documents for a 735292-2?
Additional datasheets, footprints and schematics for 735292-2 are listed on our Part Details page. You can also find images and similar parts to 735292-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735292-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735292-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735292-2 fall under?
The 735292-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 735292-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735292-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 735292-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735292-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 735292-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735292-2 often in real-time on the comparison pages.
What if I can't find stock of 735292-2?
You can fill out our help required form which you can use to request a quote for 735292-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.