Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
TE Store
from US$1.44
|
-
|
Buy Now | |
Farnell
from US$0.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Insulation Material | Nylon |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | Compression |
Contact Base Material | Brass |
Barrel Type | Closed |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 1980 – 3260CMA, 1 – 1.5mm², 17 – 15AWG |
Overall Length | 21.6mm, .85in |
Accepts Wire Insulation Diameter Range | .13in, 3.3mm |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | CERTI-CRIMP Hand Tool P/N 90035-3 is for Wire Range [0.3 - 1.0]mm² CERTI-CRIMP Hand Tool P/N 47386-4 is for Wire Range [1.0 - 1.5]mm², Fully Insulated |
Barrel Color | Red |
Packaging Quantity | 100 |
Packaging Method | Bag |
Insertion Force | Normal |
Wire/Cable Type | Discrete Wire |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | 221°F, 105°C |
Receptacle terminal, PIDG FASTON 250,red | RS |
Isol Faston Steckh Rohs Compliant: Yes |Amp Te Connectivity 735278-1 | Newark Electronics |
PIDG Quick Disconnect Terminal 15.5-17AWG RCP 21.6mm 9.3mm Tin Loose Piece | Avnet America |
Receptacle terminal, PIDG FASTON 250,red | TE Connectivity 735278-1 | RS Americas |
FEMALE DISCONNECT, 6.35MM, 17-15AWG, RED | element14 |
ISOL FASTON STECKH Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 15 AWG Wire Size: 1 – 1.5 mm² Wire Size: 1980 – 3260 CMA Mating Tab Width: 6.35 mm Receptacle 17 – 15 AWG 1 – 1.5 mm² 1980 – 3260 CMA | Quick Disconnect | Part Number: 735278-1 | Internal Number: 735278-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 735278-1?
Additional datasheets, footprints and schematics for 735278-1 are listed on our Part Details page. You can also find images and similar parts to 735278-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735278-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735278-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735278-1 fall under?
The 735278-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 735278-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735278-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 735278-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735278-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 735278-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735278-1 often in real-time on the comparison pages.
What if I can't find stock of 735278-1?
You can fill out our help required form which you can use to request a quote for 735278-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.