735222-2 Quick Disconnects by TE Connectivity

FF 250 REC 1.0-2.5 MM2 0.32X 19.30 BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
64,260
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.07
109,750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
99,750
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.06
99,750
in stock
Buy Now
Logo for element14
element14
from US$0.12
64,260
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.07
10,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
-
Buy Now
Logo for Boersig
Boersig
from US$0.07
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Fully Insulated Yes
Terminal & Splice Type Receptacle
Contact Base Material Brass
Terminal Orientation Straight
Crimp Type F-Crimp
Barrel Type Open
Terminal Type Receptacle
Wire Size 1.03 – 2.62mm², 17 – 13AWG
Mating Tab Thickness .81mm, .032in
Accepts Wire Insulation Diameter Range .118 – .169in, 3 – 4.3mm
Mating Tab Width 6.35mm, .25in
Receptacle Terminal Stock Thickness .32mm, .013in
Overall Length .673in, 17.1mm
Wire Insulation Support With
Mating Retention Type Locking Lance
Packaging Method Reel
Packaging Quantity 10000
Insulated Yes
Terminates To Wire & Cable
Wire Stop No
Insertion Force Normal
Wire/Cable Type Regular Wire
Sealable No
Operating Temperature Range 100°C, 212°F


Alternative Descriptions

Terminals .250 FASTIN-ON REC Reel of 10000 | Rapid Electronics
Terminals .250 Fastin-On Rec Reel Of 10000 |Amp Te Connectivity 735222-2 | Newark Electronics
FEMALE QUICK DISCONNECT, 17AWG-13AWG | element14
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 2.62mm2 | Distrelec
Quick Disconnect Terminal 13-17AWG F 17.1mm Tin Strip | Avnet America
FF 250 REC 1.0-2.5 MM2 0.32X 19.30 BR | TE Connectivity 735222-2 | RS Americas
FF 250 REC 1.0-2.5 MM2 0.32X | TTI Europe


735222-2 . Unknown Parts by Unknown

FF 250 REC 1.0-2.5 MM2 0.32X 19.30 BR

Status: Unknown
Series: TE - FASTON 250 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range TE - FASTON 250 Series
Terminal Type Female Quick Disconnect
Tab Size - Metric 6.35mm x 0.81mm
Tab Size - Imperial 0.25" x 0.032"
Wire Size AWG Min 17AWG
Wire Size AWG Max 13AWG
Insulator Colour -
Conductor Area CSA -
Insulator Material Uninsulated
Terminal Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 735222-2?

Additional datasheets, footprints and schematics for 735222-2 are listed on our Part Details page. You can also find images and similar parts to 735222-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 735222-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735222-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 735222-2 fall under?

The 735222-2 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 735222-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 735222-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 735222-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 735222-2 have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 735222-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 735222-2 often in real-time on the comparison pages.

What if I can't find stock of 735222-2?

You can fill out our help required form which you can use to request a quote for 735222-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay