735212-2 Quick Disconnects by TE Connectivity

FF 250 REC 22-17AWG TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.08
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Plating Material Tin
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Terminal Orientation Straight
Crimp Type F-Crimp
Contact Base Material Brass
Terminal & Splice Type Receptacle
Barrel Type Open
Accepts Wire Insulation Diameter Range .091 – .129in, 2.31 – 3.3mm
Wire Size 22 – 17AWG, .32 – 1.04mm²
Mating Tab Width 6.35mm, .25in
Overall Length 17mm, .669in
Mating Tab Thickness .81mm, .032in
Receptacle Terminal Stock Thickness .33mm, .013in
Voltage (Max) 250V
CSA Certified Yes
UL Rating Listed
Wire Insulation Support With
Mating Retention Type Locking Lance
Line Premier
Packaging Method Strip/Reel
Packaging Quantity 10000
Terminates To Wire & Cable
Insulated No
Insertion Force Normal
Wire/Cable Type Regular Wire
Wire Stop No
Sealable No
Operating Temperature Range -40 – 230°F, -40 – 110°C


Alternative Descriptions

6,35 Fastin-Faston Recep Rohs Compliant: Yes |Amp Te Connectivity 735212-2 | Newark Electronics
Quick Disconnect Terminal 17-22AWG RCP Tin Strip | Avnet America
6,35 FASTIN-FASTON RECEP | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 735212-2?

Additional datasheets, footprints and schematics for 735212-2 are listed on our Part Details page. You can also find images and similar parts to 735212-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 735212-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735212-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 735212-2 fall under?

The 735212-2 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 735212-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 735212-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 735212-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 735212-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 735212-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 735212-2 often in real-time on the comparison pages.

What if I can't find stock of 735212-2?

You can fill out our help required form which you can use to request a quote for 735212-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay