Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.08
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .091 – .13in, 2.31 – 3.3mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 17mm, .67in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Wire Size | 22 – 17AWG, .32 – 1.04mm² |
Locking Lance Height | 1.2mm, .047in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Line | FASTON .250 |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
6,35 FASTIN-FASTON RECEP | Avnet America |
Where can I find additional details, specifications and documents for a 735212-1?
Additional datasheets, footprints and schematics for 735212-1 are listed on our Part Details page. You can also find images and similar parts to 735212-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735212-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735212-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735212-1 fall under?
The 735212-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 735212-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735212-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 735212-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735212-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 735212-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735212-1 often in real-time on the comparison pages.
What if I can't find stock of 735212-1?
You can fill out our help required form which you can use to request a quote for 735212-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.