Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Pin Diameter | 3.96mm, .156in |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | .075 – .142in, 1.9 – 3.6mm |
Wire Insulation Diameter (Max) | 3.6mm, .142in |
Wire Size | .5 – 1.5mm², 20 – 15AWG, 1021 – 3256CMA |
Barrel Inside Diameter | .045in, 1.14mm, 2.79mm, .11in |
Material Thickness | .46mm, .018in |
Overall Length | .73in, 18.54mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip |
Support Style | Insulation Support |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Bullet Terminal | Without |
Where can I find additional details, specifications and documents for a 735110-2?
Additional datasheets, footprints and schematics for 735110-2 are listed on our Part Details page. You can also find images and similar parts to 735110-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735110-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735110-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735110-2 fall under?
The 735110-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 735110-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735110-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 735110-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735110-2 have stock available?
There is no stock from authorised distributors for 735110-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735110-2 often in real-time on the comparison pages.
What if I can't find stock of 735110-2?
You can fill out our help required form which you can use to request a quote for 735110-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.