Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
68,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0439
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
1,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
1,154
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
384
in stock
|
Buy Now | |
Future Electronics
from US$0.0373
|
-
|
Buy Now | |
Avnet America
from US$0.0444
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0421
|
-
|
Buy Now | |
Farnell
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Housing Color | Natural |
Mating Retention | Without |
Number of Positions | 1 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Length | .95in, 24.1mm |
Housing Material | Polyethylene |
Mounting Style | Free Hanging |
Mating Alignment Type | None |
For Use With | FASTON Terminals |
Packaging Quantity | 5000 |
Packaging Method | Bag/Carton |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Clear insulation male tab boot,6.3mm | RS |
FASTON INS SLV F/TAB 6,35 NAT | TTI Europe |
Terminal Housing, Tab, 1Pos | Newark Electronics |
FASTON INS SLV F/TAB 6,35 NAT | Heilind Electronics |
250 FASTON HSG. REC. 1P NATURAL | Future Electronics |
Connector Accessories Insulation Sleeve Polyethylene Natural Loose Piece | Avnet America |
TERMINAL HOUSING, TAB, 1POS | element14 |
FASTON .635 SERIES (16.12 MM) TAB | Boersig |
Tab Terminal Housing Crimp FASTON 250 1 Position Straight Polyethylene Natural | Avnet Abacus |
Where can I find additional details, specifications and documents for a 735093?
Additional datasheets, footprints and schematics for 735093 are listed on our Part Details page. You can also find images and similar parts to 735093 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735093 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735093 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735093 fall under?
The 735093 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 735093 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735093 you can contact the distributor directly for product support, shipping queries etc.
Is the 735093 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735093 have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 735093.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735093 often in real-time on the comparison pages.
What if I can't find stock of 735093?
You can fill out our help required form which you can use to request a quote for 735093 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.