735075-5 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

POST INSULATION FASTON 250 HOUSING

Status: Active
Series: -
RoHS: Unknown
Aliases: 0-0735075-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0203

Distributor Stock
Logo for Farnell
Farnell
from US$0.0398
6,657
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0427
22,903
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0321
22,903
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.0319
22,903
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0380
6,657
in stock
Buy Now
Logo for element14
element14
from US$0.0403
6,657
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0203
-
Buy Now
Logo for Boersig
Boersig
from US$0.0250
-
Buy Now
Logo for TE Store
TE Store
from US$0.0400
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Mating Alignment With
Housing Color Black
Mating Retention Without
Number of Positions 1
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Length 24.4mm, .961in
Housing Material Polypropylene
UL Flammability Rating UL 94V-2
Mounting Style Free Hanging
Packaging Method Bag/Carton
Packaging Quantity 7500
Product Type Terminal Housing
Housing Type Receptacle Housing
Insulated No
Sealable No
Operating Temperature Range -40 – 105°C, -40 – 221°F

Alternative Descriptions

Terminals POST INSULATION FASTON 250 HOUSING | Rapid Electronics
TE Connectivity - AMP Housing 250 FASTON HSG. REC. 1P BLACK | Distrelec
Connector Housing, Rcpt, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 735075-5 | Newark Electronics
CONNECTOR HOUSING, RCPT, 1POS | element14
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America
250 FASTON HSG. REC. 1P BLACK | Boersig
Special Order: 250 FASTON HSG. REC. 1P BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94HB Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 735075-5 | Internal Number: 735075-5 | Alias Number: 0-0735075-5 | TE Connectivity | TE Store


735075-5 . Unknown Parts by Unknown

RCPT HOUSING 1POS POLYPROPYLENE BLK

Status: Unknown
Series: FASTON 250 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range FASTON 250 Series
Gender Receptacle
No. of Positions 1Ways
Pitch Spacing -
For Use With FASTON 250 Series Socket Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 735075-5?

Additional datasheets, footprints and schematics for 735075-5 are listed on our Part Details page. You can also find images and similar parts to 735075-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 735075-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735075-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 735075-5 fall under?

The 735075-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 735075-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 735075-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 735075-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 735075-5 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 735075-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 735075-5 often in real-time on the comparison pages.

What if I can't find stock of 735075-5?

You can fill out our help required form which you can use to request a quote for 735075-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay