Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 735075-0 |
Prices starting from US$0.0060
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0485
|
9,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0319
|
39,017
in stock
|
Buy Now | |
Distrelec
from US$0.0319
|
37,187
in stock
|
Buy Now | |
Boersig
from US$0.0223
|
23,694
in stock
|
Buy Now | |
element14
from US$0.0396
|
13,981
in stock
|
Buy Now | |
Farnell
from US$0.0273
|
12,981
in stock
|
Buy Now | |
Chip One Stop
from US$0.0334
|
1,830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0345
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
52
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0265
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0265
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0228
|
-
|
Buy Now | |
Avnet America
from US$0.0228
|
-
|
Buy Now | |
RS Americas
from US$0.0210
|
-
|
Buy Now | |
TTI Europe
from US$0.0257
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .961in, 24.4mm |
Housing Material | Polypropylene |
UL Flammability Rating | UL 94-HB |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 20000 |
Housing Type | Receptacle Housing |
Sealable | No |
Insulated | No |
Product Type | Terminal Housing |
Style Code | B |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals POST INSUL .250 FAST | Rapid Electronics |
TE Connectivity - AMP Housing 250 FASTON HSG. REC. 1P CLEAR | Distrelec |
HOUSING, FASTON, 1WAY | element14 |
ISOLATING SLEEVES | RS |
Terminals cover | Transfer Multisort Elektronik |
250-Series Faston Receptacle Contact Housing | Newark Electronics |
FASTON HSG FEM 6,35 1W | Heilind Electronics |
Connector Accessories Insulation Sleeve Polypropylene Natural Loose Piece | Avnet Abacus |
1 Circuit 6.35 mm Polypropylene Faston Receptacle | Future Electronics |
FASTON HSG FEM 6,35 1W | TE Connectivity 735075 | RS Americas |
250 FASTON HSG REC 1P CLEAR | TTI Europe |
FASTON HSG FEM 6,35 1W | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminal Housing |
---|---|
For Use With | 250 Series FASTON Series Receptacle Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Gender | Receptacle |
No. of Positions | 1Ways |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 735075?
Additional datasheets, footprints and schematics for 735075 are listed on our Part Details page. You can also find images and similar parts to 735075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735075 fall under?
The 735075 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 735075 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735075 you can contact the distributor directly for product support, shipping queries etc.
Is the 735075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735075 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Boersig, element14 and Farnell have stock available or on a lead time for 735075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735075 often in real-time on the comparison pages.
What if I can't find stock of 735075?
You can fill out our help required form which you can use to request a quote for 735075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.