Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 735014-0 |
Mating Retention | Without |
---|---|
Housing Color | Natural |
Mating Alignment | Without |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Housing Material | Polyethylene |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Bag/Carton |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Insulation Sleeve For .375 Fas Rohs Compliant: Yes |Amp Te Connectivity 735014 | Newark Electronics |
Connector Accessories Insulation Sleeve Polyethylene Clear | Avnet America |
Where can I find additional details, specifications and documents for a 735014?
Additional datasheets, footprints and schematics for 735014 are listed on our Part Details page. You can also find images and similar parts to 735014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735014 fall under?
The 735014 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 735014 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735014 you can contact the distributor directly for product support, shipping queries etc.
Is the 735014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735014 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 735014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735014 often in real-time on the comparison pages.
What if I can't find stock of 735014?
You can fill out our help required form which you can use to request a quote for 735014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.