734267-000 Interconnect Devices by TE Connectivity

CWT-7-S

Status: Active
Series: -
RoHS: Unknown
Aliases: 734267-000,
7-1195734-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.72
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.50
5,150
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.56
-
Buy Now
Logo for Sager
Sager
from US$0.42
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pre-Installed Lead No
Expanded Inside Diameter (Min) 6.8mm, .268in
Recovered Inside Diameter (Max) .13in, 3.3mm
Operating Temperature (Max) 125°C
Resistance Properties Splash Protection
Wire Temperature (Max) 105°C

Compatible Parts


Alternative Descriptions

Solder Sleeves & Shield Tubing CWT SER POLYOLEFIN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 734267-000?

Additional datasheets, footprints and schematics for 734267-000 are listed on our Part Details page. You can also find images and similar parts to 734267-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 734267-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 734267-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 734267-000 fall under?

The 734267-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to 734267-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 734267-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 734267-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 734267-000 have stock available?

Authorised distributors including TTI Europe, Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 734267-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 734267-000 often in real-time on the comparison pages.

What if I can't find stock of 734267-000?

You can fill out our help required form which you can use to request a quote for 734267-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay