Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
BAH-023000048,
5-1199666-7 |
No distributors results available
Conductor Material | Copper, Aluminum-Copper, Aluminum |
---|---|
Blocked | No |
Number of Contact Bolts | 8 |
Conductor Cross-Section | 70 – 300mm² |
Conductor Range | 70 – 300mm² |
Bolt Head Size (Across Flats) | 19mm |
Voltage Class | ≤ 1kV |
Free of Lead, Cadmium, Heavy Metals | Yes |
Indoor Use | No |
Application Type | LV Cable Joints |
Outdoor Use | Yes |
Conductor Gauge Type | Metric |
Product Availability | ASIA, EMEA, ANZPAC, China |
Material | Aluminum |
Underground Network Component Type | Branch Connector |
Technology | Shear Bolt |
Where can I find additional details, specifications and documents for a 733882-000?
Additional datasheets, footprints and schematics for 733882-000 are listed on our Part Details page. You can also find images and similar parts to 733882-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 733882-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 733882-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 733882-000 fall under?
The 733882-000 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.
Can I view similar or alternative parts?
You can view similar parts to 733882-000 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 733882-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 733882-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 733882-000 have stock available?
There is no stock from authorised distributors for 733882-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 733882-000 often in real-time on the comparison pages.
What if I can't find stock of 733882-000?
You can fill out our help required form which you can use to request a quote for 733882-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.