Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.09
|
No stock
|
Buy Now | |
RS Americas
from US$0.10
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
901
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
107
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Relay Specialties
from US$0.93
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Midget Flange |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.05 |
Average Bulb Life | 25000h |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stud Size - Imperial | #8 |
---|---|
Stud Size - Metric | M4 |
Terminal Material | Brass |
Body Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Hole Diameter | 0.171" |
RoHS Compliant | Yes |
Terminal Lug Solder Stud #8 Height .875 Hole Size .171 Brass/Tin | Keystone Electronics 7333 | RS Americas |
Solder Matter Tin Fininsh 0.875 inch Long Terminal Lug | Future Electronics |
Tip: solder lug ring | Transfer Multisort Elektronik |
SOLDER TERMINAL LUGS .171 | Rutronik |
Terminal, Mechanical Lug, #8, Solder | Newark Electronics |
Lug | Carlton-Bates |
Terminals SOLDER LUG #8 MATTE TINNED | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 7333?
Additional datasheets, footprints and schematics for 7333 are listed on our Part Details page. You can also find images and similar parts to 7333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7333 fall under?
The 7333 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 7333 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7333 you can contact the distributor directly for product support, shipping queries etc.
Is the 7333 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7333 have stock available?
Authorised distributors including RS Americas, Future Electronics, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for 7333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7333 often in real-time on the comparison pages.
What if I can't find stock of 7333?
You can fill out our help required form which you can use to request a quote for 7333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.